EN
  • EN
  • DE

LT1782IS6

Part No LT1782IS6
Manufacturer Linear Technology
Description Micropower, Over-The-Top SOT-23, Rail-to-Rail Input and Output Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206205-LT1782IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1782IS6 CAD Model

Description

Linear Technology's LT1782IS6 Low Power, Rail-to-Rail Output, Picoamp Input Op Amp

The LT1782IS6 is a remarkable operational amplifier (op amp) from Linear Technology, renowned for its ultra-low power consumption and precision performance. Designed with a keen focus on power-sensitive applications, this op amp is an ideal choice for battery-operated devices, portable instrumentation, and remote sensors, where power efficiency is paramount.

One of the standout features of the LT1782IS6 is its rail-to-rail output, which allows the output to swing within millivolts of the supply rails. This capability ensures maximum dynamic range, making it perfect for single-supply operations and for driving analog-to-digital converters (ADCs) to their full potential.

The device operates on a supply voltage range from 2.5V to 5.5V, drawing a minuscule quiescent current of just 20µA. Such low power consumption, coupled with its high-impedance inputs that result in picoampere input bias currents, makes the LT1782IS6 a prime candidate for applications where power efficiency is crucial and leakage currents must be minimized.

Its input offset voltage is optimized for precision, providing a solid foundation for accurate signal amplification and conditioning. With a temperature range of -40°C to 85°C, the LT1782IS6 maintains its performance across a wide range of environmental conditions, ensuring reliability and consistency in various applications.

The op amp is packaged in a compact TSOT-23-6 package, which is highly beneficial for space-constrained applications. Its small footprint allows designers to maintain a low profile in their circuit designs without compromising on performance.

Overall, the LT1782IS6 from Linear Technology is an excellent choice for designers looking for a high-performance op amp that doesn't sacrifice power efficiency. Whether it's for portable medical devices, consumer electronics, or industrial controls, the LT1782IS6 delivers precision and longevity in a tiny, power-conscious package.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0970 $52.3880
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7388 $253.2088
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess