The LT1785AHN8 is a high-quality RS485/RS422 transceiver from Linear Technology, designed to provide reliable data communication in industrial and commercial applications. This transceiver is capable of operating in harsh environments and is characterized by its robust performance and durability.
Key Features:
- High Speed: The device supports data rates up to 2.5Mbps, making it suitable for high-speed data transmission requirements.
- Extended Temperature Range: With an operating temperature range of -40°C to 85°C, the LT1785AHN8 is ideal for use in extreme conditions.
- Fail-Safe Receiver: The transceiver ensures a high level of reliability with its fail-safe receiver that guarantees a logic-high output if the inputs are open or shorted.
- Driver Output Protection: It includes output protection against overvoltage, ensuring the device's longevity and stability during voltage spikes.
- Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its safety and performance.
- Power Supply Range: The LT1785AHN8 can operate with a single 5V supply, simplifying power supply design.
- Pin Compatibility: This transceiver is pin-compatible with the industry-standard SN75176A, allowing for easy integration or replacement in existing designs.
Applications:
- Industrial Control Systems
- Networked Devices in Harsh Environments
- Telecommunications Infrastructure
- Professional Audio Equipment
- Automotive Systems
Package Information:
The LT1785AHN8 is available in an 8-lead PDIP package, ensuring compatibility with standard through-hole mounting techniques. Its robust package design is suitable for rugged applications where durability is a priority.
With its combination of speed, reliability, and robustness, the LT1785AHN8 from Linear Technology stands out as a superior choice for your RS485/RS422 communication needs. Whether you are designing for industrial automation, networking, or any application requiring a tough and efficient transceiver, the LT1785AHN8 delivers performance you can trust.