EN
  • EN
  • DE

LT1785AIS8#PBF

Part No LT1785AIS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 60V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 106712-LT1785AIS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1785AIS8#PBF CAD Model

Description

Product Overview: LT1785AIS8#PBF

The LT1785AIS8#PBF is a robust and versatile low power RS485/RS422 transceiver from Linear Technology, designed to meet the demanding requirements of industrial communication systems. This high-performance transceiver is built to provide reliable data transmission in harsh environments, making it an ideal choice for applications such as factory automation, process control, and other industrial networking solutions.

Key Features

  • High-Speed Operation: The device supports data rates up to 2.5Mbps, enabling fast and efficient communication for time-sensitive applications.
  • Extended Common-Mode Range: With an impressive common-mode range of -7V to 12V, the LT1785AIS8#PBF ensures signal integrity even in the presence of ground loop voltages and electrical noise commonly found in industrial environments.
  • Thermal Protection: The device includes thermal shutdown protection that disables the driver outputs when chip temperatures become excessively high, preventing damage to the transceiver.
  • Failsafe Receiver: The LT1785AIS8#PBF features a failsafe receiver that guarantees a known output state if the inputs are open or shorted, enhancing the reliability of the communication system.
  • Low Power Shutdown: A low power shutdown mode significantly reduces power consumption when the transceiver is not in use, making it suitable for power-sensitive applications.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver provide additional flexibility and control, allowing the transceiver to be placed into a high-impedance state when not active.

Robust Design

The LT1785AIS8#PBF features a rugged design with high ESD protection, ensuring the transceiver's resilience against electrostatic discharge events. Its robust construction makes it capable of withstanding the rigors of industrial environments without compromising performance.

Package Information

Encased in an 8-lead SOIC package, the LT1785AIS8#PBF is compact and suitable for space-constrained applications. Its pin-compatible footprint allows for easy integration into existing designs without the need for significant layout changes.

Applications

With its combination of speed, reliability, and protection features, the LT1785AIS8#PBF is well-suited for a wide range of applications, including:

  • Industrial control systems
  • Networked automation systems
  • Building management systems
  • Remote data acquisition

Overall, the LT1785AIS8#PBF from Linear Technology is a high-quality choice for any designer looking to implement a dependable RS485/RS422 communication interface in their industrial applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7925 $52.7550
14+ $7.2144 $101.0016
22+ $6.9889 $153.7558
30+ $6.7635 $202.9050
39+ $6.5380 $254.9820
52+ $5.8617 $304.8084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess