The Linear Technology LT1786FCS is a high-performance, low-dropout linear regulator that offers exceptional accuracy and stability. Designed with advanced linear technology, this regulator delivers a continuous output current of up to 100mA with a low dropout voltage, making it an ideal choice for battery-powered systems and portable devices.
Key Features
- Output Current: Capable of delivering up to 100mA of continuous output current.
- Low Dropout Voltage: Ensures efficient operation with minimal power loss, even when the input voltage is close to the output voltage.
- High Accuracy: Provides precise voltage regulation with an accuracy of ±2%, maintaining stable performance under varying conditions.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Low Quiescent Current: Exhibits a low ground current in the microamp range, which is ideal for battery conservation in portable applications.
- Adjustable Output: The output voltage can be set with external resistors, offering flexibility for different voltage requirements.
- Stable with Low ESR Capacitors: Compatible with low ESR ceramic capacitors, which reduces the size and cost of the overall power supply design.
Applications
The LT1786FCS is suitable for a wide range of applications, including but not limited to:
- Portable Electronics
- Battery-Powered Devices
- Wireless Communication Systems
- Handheld Instruments
- Medical Devices
Package and Quality
The LT1786FCS is available in a compact 16-lead narrow plastic SO package, ensuring a minimal footprint on PCB designs. It is manufactured under Linear Technology’s rigorous quality standards, ensuring high reliability and performance for critical applications.
With its combination of features, the LT1786FCS from Linear Technology stands out as a versatile and dependable choice for designers looking for a high-quality power management solution.