EN
  • EN
  • DE

LT1787HVCS8

Part No LT1787HVCS8
Manufacturer Linear Technology
Description Precision, High Side Current Sense Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206231-LT1787HVCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787HVCS8 CAD Model

Description

Introducing the LT1787HVCS8 High Voltage, High Side Current Sense Amplifier

The LT1787HVCS8 is a precision, high-side current sense amplifier designed by Linear Technology to offer a compact and efficient solution for current monitoring in a wide range of applications. This device is particularly well-suited for situations where high common-mode voltages are present, making it ideal for automotive, industrial, and telecommunication systems.

Key Features

  • Wide Input Common-Mode Range: The LT1787HVCS8 operates with a common-mode voltage range from 4V up to 80V, ensuring versatility in various high voltage scenarios.
  • Low Current Consumption: With a quiescent current of only 500µA, the device is optimized for power-sensitive applications, helping to reduce overall energy consumption.
  • High Accuracy: The amplifier provides a precise current measurement with a typical input offset voltage of just 500µV, enabling accurate monitoring and control.
  • Extended Temperature Range: The device is capable of operating over a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Flexible Gain Configuration: The LT1787HVCS8 allows for external gain-setting resistors, giving designers the flexibility to set the gain as required for specific applications.

Applications

The versatile nature of the LT1787HVCS8 makes it suitable for a variety of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Telecom infrastructure power monitoring
  • Industrial control systems

Robust Design

The LT1787HVCS8 is housed in a compact 8-lead SOIC package, designed to save space on the PCB while providing robust protection against reverse battery and overvoltage conditions up to 100V. Its high-side sensing capability allows for the ground-referenced load to be monitored without interfering with the ground path, a crucial feature for maintaining system integrity.

With its combination of high accuracy, low power consumption, and high voltage capability, the LT1787HVCS8 from Linear Technology stands out as a top choice for designers looking to implement reliable current sensing in their high-performance applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0815 $63.7335
20+ $5.8105 $116.2100
31+ $5.6289 $174.4959
43+ $5.4474 $234.2382
55+ $5.2658 $289.6190
74+ $4.7211 $349.3614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess