EN
  • EN
  • DE

LT1789CS8-1#PBF

Part No LT1789CS8-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 60KHZ 8SO / INST Amp Single R-R O/P ±18V/36V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 0.026 V/μs
GBP - Gain Bandwidth Product 60kHz
Current - Input Bias 17nA
Voltage - Input Offset 30μV
Operating Supply Current 85μA
Output Current per Channel 8.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780680-LT1789CS8-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1789-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1789CS8-1#PBF CAD Model

Description

LT1789CS8-1#PBF - Low Power, Rail-to-Rail Input and Output Precision Op Amp

The LT1789CS8-1#PBF is a high-performance operational amplifier (op amp) from Linear Technology, designed to deliver precision and power efficiency. This particular model is well-suited for applications that demand accurate signal conditioning while maintaining low power consumption. Its rail-to-rail input and output capabilities make it versatile in handling a wide range of input signals and driving loads close to the supply rails.

Key Features:

  • Rail-to-Rail Input and Output: The LT1789CS8-1#PBF can handle input signals that extend to both supply rails and provide an output swing that also reaches both rails, maximizing dynamic range in single or split supply operations.
  • Low Power Consumption: With its low quiescent current, this op amp is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Precision Performance: The device offers excellent DC accuracy, which includes low offset voltage, low input bias current, and low offset current, making it ideal for precision applications.
  • Single Supply Operation: It is capable of operating from a single 2.5V to 36V supply or from dual ±1.25V to ±18V supplies, providing flexibility in various circuit configurations.
  • Robust Design: The LT1789CS8-1#PBF features protection against over-temperature and input over-voltage without phase reversal, ensuring reliable performance under harsh conditions.

Applications:

The LT1789CS8-1#PBF is suitable for a wide range of applications, including:

  • Portable Instrumentation
  • Test Equipment
  • Sensor Amplifiers
  • Active Filters
  • Data Acquisition Systems
  • Battery-Operated Systems

Package and Quality:

The device is packaged in an 8-lead SOIC (Small Outline Integrated Circuit), which offers a compact footprint for space-constrained applications. The "PBF" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6513 $62.6052
8+ $12.8421 $102.7368
13+ $12.4408 $161.7304
17+ $12.0395 $204.6715
22+ $11.6381 $256.0382
29+ $10.4342 $302.5918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess