EN
  • EN
  • DE

LT1789CS8-1

Part No LT1789CS8-1
Manufacturer Linear Technology
Description Micropower, Single Supply Rail-to-Rail Output Instrumentation Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206237-LT1789CS8-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1789CS8-1 CAD Model

Description

LT1789CS8-1 Precision Rail-to-Rail Input and Output Operational Amplifiers

The LT1789CS8-1 from Linear Technology is a cutting-edge operational amplifier that offers precision, low power consumption, and rail-to-rail input and output performance. This operational amplifier is designed for a wide array of applications, including but not limited to, test equipment, sensor interfaces, active filters, and medical instrumentation. Its versatility makes it an ideal choice for any design requiring high accuracy and low power in a compact package.

Key Features:

  • Rail-to-Rail Input and Output: The LT1789CS8-1 can operate with input and output signals that extend to both supply rails, providing increased dynamic range in single or split supply operations.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes errors in precision applications, ensuring accurate signal amplification.
  • Low Power Consumption: With its low power requirements, the LT1789CS8-1 is ideal for battery-powered devices and other power-sensitive applications.
  • Single or Dual Supply Operation: This operational amplifier can be powered from a single supply ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, providing design flexibility.
  • High Output Drive: Despite its low power consumption, the LT1789CS8-1 can drive capacitive loads effectively, making it suitable for a variety of demanding applications.

Applications:

  • Test Equipment
  • Sensor Interfaces
  • Active Filters
  • Battery-Powered Systems
  • Medical Instrumentation

The LT1789CS8-1 is available in an 8-lead SO package, ensuring it is compact enough for space-constrained applications while still delivering robust performance. Its precision and power efficiency are complemented by the robustness of its design, making it a reliable choice for both commercial and industrial environments.

In summary, the LT1789CS8-1 from Linear Technology is an exceptional operational amplifier that offers a unique combination of features, making it a versatile component for any designer looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5483 $58.1932
9+ $11.9371 $107.4339
13+ $11.5641 $150.3333
18+ $11.1910 $201.4380
24+ $10.8180 $259.6320
31+ $9.6989 $300.6659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess