EN
  • EN
  • DE

LT1803CS5#TRPBF

Part No LT1803CS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 83MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 88 V/μs
Gain Bandwidth Product (GBP) 83MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 2.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 135890-LT1803CS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1803CS5#TRPBF CAD Model

Description

Product Overview: LT1803CS5#TRPBF

The LT1803CS5#TRPBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, now part of Analog Devices. This device is designed to offer a fine balance between speed and power efficiency, making it an ideal choice for battery-powered applications and portable devices. It comes in a compact SOT-23 package, which is perfect for space-constrained applications.

Key Features

  • High Frequency: The LT1803 features a high gain-bandwidth product of 80MHz and a slew rate of 20V/µs, ensuring fast and accurate signal processing.
  • Low Power Consumption: With a supply current of just 2.5mA per amplifier, this op-amp is optimized for low power consumption without sacrificing performance.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 2.7V to 12.6V, providing design flexibility for various applications.
  • Rail-to-Rail Output: The LT1803CS5#TRPBF features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially useful when working with limited power supplies.
  • Low Input Bias Current: The input bias current is low, making it suitable for high-impedance sensor applications and precision integrators.

Applications

The versatility of the LT1803CS5#TRPBF allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Active filters
  • Photodiode amplification
  • Battery-powered instrumentation
  • Portable medical devices
  • Signal conditioning
  • Data acquisition systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1803CS5#TRPBF is no exception. The device is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable performance even under harsh conditions. Additionally, it is RoHS compliant and lead-free, making it a suitable choice for environmentally-conscious applications.

In summary, the LT1803CS5#TRPBF from Linear Technology is a highly capable op-amp that offers an excellent balance of speed, power efficiency, and versatility, all packed into a small footprint. Its robust feature set makes it an ideal choice for designers looking to enhance the performance of their analog circuits while maintaining power budget and space constraints.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess