EN
  • EN
  • DE

LT1806CS8#PBF

Part No LT1806CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 140 V/μs
GBP - Gain Bandwidth Product 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780720-LT1806CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1806
Introduction Date January 18, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1806CS8#PBF CAD Model

Description

The LT1806CS8#PBF from Linear Technology is a high-performance operational amplifier that delivers precision and speed while maintaining low noise levels. It is designed to cater to a wide range of applications, including telecommunications, test equipment, and sensor interfaces. This op amp is capable of operating with a single supply voltage ranging from 2.7V to 12V, or dual supplies from ±1.35V to ±6V.

The LT1806CS8#PBF features rail-to-rail input and output stages, which allow for a wide dynamic range, especially useful in single-supply applications. This makes it an ideal choice for applications that require a large output swing, such as driving analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs).

With a slew rate of 135V/μs and a gain bandwidth product of 80MHz, this operational amplifier is capable of handling high-speed signals without significant distortion, making it suitable for high-speed signal conditioning, video processing, and audio applications. The low input bias current of 500pA and low offset voltage of 250μV ensure precision in measurement and control systems.

The LT1806CS8#PBF also features an output current of 50mA, which is sufficient to drive a variety of loads. Its low noise characteristic, with an input voltage noise of only 3.2nV/√Hz at 1kHz, makes it an excellent choice for low-noise amplification in sensitive applications such as medical instrumentation and professional audio equipment.

This op amp comes in an 8-lead narrow SOIC package, denoted by the 'CS8' in its part number, and is lead-free and RoHS compliant, as indicated by the 'PBF' suffix. The LT1806CS8#PBF is designed to be robust, with the ability to operate over a temperature range of -40°C to 85°C, making it versatile for industrial environments.

Overall, the LT1806CS8#PBF is a reliable and high-quality operational amplifier that offers a balance of speed, precision, and low noise operation, making it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1383 $54.8298
14+ $7.4981 $104.9734
21+ $7.2638 $152.5398
29+ $7.0295 $203.8555
37+ $6.7952 $251.4224
50+ $6.0922 $304.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess