EN
  • EN
  • DE

LT1842IS8

Part No LT1842IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002247-LT1842IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1842IS8 CAD Model

Description

The LT1842IS8 is a high-performance dual operational amplifier (op-amp) from Linear Technology, designed for precision and power efficiency. This versatile component is ideal for a wide range of applications, including test equipment, instrumentation, and active filters. With its low noise and low input offset voltage, the LT1842IS8 ensures accurate signal amplification and processing, making it a reliable choice for critical electronic circuits.

Key Features:

  • Low Noise: The LT1842IS8 features a low noise level, which makes it perfect for audio applications and other sensitive electronic systems where maintaining signal integrity is paramount.
  • Low Input Offset Voltage: With its low input offset voltage, this op-amp provides high accuracy in signal amplification, minimizing errors and distortions.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring good frequency response and making it suitable for high-speed amplification tasks.
  • Power Efficient: The LT1842IS8 operates with a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Dual Supply Operation: It can operate from ±2.5V to ±15V dual supplies, offering flexibility in various circuit designs.
  • Single Supply Operation: Additionally, it is capable of operating from a 5V to 30V single supply, simplifying power supply requirements.
  • Output Swing: The op-amp features rail-to-rail output swing, which maximizes the dynamic range in single-supply operations.
  • Package: The LT1842IS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

  • Active Filters
  • Test Equipment
  • Instrumentation
  • Data Acquisition Systems
  • Audio Processing
  • Signal Conditioning

The LT1842IS8 from Linear Technology is a robust and precise dual operational amplifier that offers excellent performance for a variety of electronic applications. Its combination of low power consumption, high precision, and wide supply voltage range makes it a versatile and efficient choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess