EN
  • EN
  • DE
  • IT

LT1884ACS8

Part No LT1884ACS8
Manufacturer Linear Technology
Description Dual/Quad Rail-to-Rail Output, Picoamp Input Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206369-LT1884ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1884ACS8 CAD Model

Description

Linear Technology's LT1884ACS8 Precision Operational Amplifier

The LT1884ACS8 from Linear Technology is a highly precise and robust operational amplifier that ensures exceptional performance for a wide range of applications. Designed with Linear Technology's advanced processing techniques, this operational amplifier stands out for its precision and reliability.

Key Features:

  • Precision Performance: The LT1884ACS8 offers a low offset voltage and drift, which translates to high accuracy over temperature variations, making it ideal for precision instrumentation.
  • Low Noise: With its low noise characteristics, the LT1884ACS8 is suitable for audio applications and other sensitive circuits where noise can be a critical factor.
  • High Output Drive: Capable of delivering a significant amount of current to the load, this operational amplifier can easily drive capacitive loads, making it versatile for various signal conditioning tasks.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, allowing the output to swing close to the supply rails, maximizing the dynamic range in single or split supply operations.
  • Single or Dual Supply Operation: The LT1884ACS8 can operate from a single supply ranging from 2.7V to 36V or a dual supply of ±1.35V to ±18V, providing flexibility in system design.
  • Extended Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring consistent performance in harsh environments.

Applications:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Audio Equipment
  • Buffer Amplifiers

The LT1884ACS8 is housed in an 8-lead SOIC package, which makes it compact and suitable for space-constrained applications. Its combination of precision, low noise, and high output drive capability makes it an excellent choice for designers who require an operational amplifier that can deliver top-tier performance without compromising on power efficiency or space.

With Linear Technology's reputation for high-quality components, the LT1884ACS8 is a reliable cornerstone for any application requiring a high-precision operational amplifier. Its robust design and versatile features ensure that it can meet the needs of the most demanding analog circuits.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2876 $61.7256
14+ $8.4412 $118.1768
21+ $8.1775 $171.7275
29+ $7.9136 $229.4944
37+ $7.6498 $283.0426
49+ $6.8584 $336.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess