EN
  • EN
  • DE

LT1910ES8#TRPBF

Part No LT1910ES8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HIGH-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 48 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120506-LT1910ES8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Avionics, Automotive, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LT1910ES8#TRPBF CAD Model

Description

Product Overview: LT1910ES8#TRPBF

The LT1910ES8#TRPBF is a robust, high-side N-channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This component is a critical building block for modern electronics, providing a reliable interface between low-power control systems and high-power switching devices. The LT1910 is housed in an ES8 package, known for its compact footprint and surface-mount capability, making it suitable for space-constrained applications.

Key Features

  • High-Side Drive: The LT1910 is capable of driving N-channel MOSFETs in high-side configurations, which is essential for full-range PWM motor control, load switching, and other applications where a common ground is required.
  • Wide Input Voltage Range: It operates with a supply voltage range from 8V to 48V, accommodating various industrial and automotive voltage standards.
  • Robust Output Drive: The driver can deliver up to 1A of gate drive current, ensuring quick and efficient charging and discharging of the MOSFET gate capacitance for fast switching performance.
  • Short-Circuit Protection: The LT1910 includes a short-circuit protection feature that helps to prevent damage to the MOSFET under fault conditions, enhancing system reliability.
  • Diagnostic Features: An open-drain fault flag is provided to indicate when the driver has detected an over-current or over-temperature condition, allowing for easy integration with control systems for fault monitoring.
  • Extended Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to 125°C, making it suitable for harsh environments.

Applications

The LT1910ES8#TRPBF is versatile and can be used in a variety of applications, including:

  • Automotive and industrial control systems
  • Solenoid and relay drivers
  • DC motor control
  • Power distribution systems
  • Robotic and mechatronic systems

With its robust design and comprehensive feature set, the LT1910ES8#TRPBF from Linear Technology is an ideal choice for designers looking to implement reliable high-side power control in their next project. Its combination of protection features, diagnostic capabilities, and wide operating range ensures that it can meet the stringent requirements of a wide array of power management applications.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1836 $50.2852
17+ $5.8943 $100.2031
27+ $5.7101 $154.1727
37+ $5.5259 $204.4583
47+ $5.3417 $251.0599
63+ $4.7891 $301.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess