EN
  • EN
  • DE

LT1920CN8#PBF

Part No LT1920CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8DIP / INST Amp Single ±18V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 30μV
Operating Supply Current 900μA
Output Current per Channel 27mA
Dual Supply Voltage (±) 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780754-LT1920CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1920
Introduction Date June 23, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1920CN8#PBF CAD Model

Description

The LT1920CN8#PBF is a high-performance precision operational amplifier from Linear Technology, a company renowned for its reliable and innovative semiconductor products. This operational amplifier is designed to offer a perfect blend of precision, power efficiency, and versatility, making it an ideal choice for a wide range of applications including test equipment, medical devices, and industrial control systems.

Key Features:

  • High Precision: The LT1920CN8#PBF boasts an offset voltage of typically 50µV, which ensures high accuracy in signal amplification and processing.
  • Low Noise: With a low input noise voltage of 0.8µV RMS, this operational amplifier provides a clean and stable output, crucial for sensitive electronic applications.
  • Stable Over Temperature: The device maintains its performance across a wide temperature range, making it reliable in varying environmental conditions.
  • Low Power Consumption: It operates with a supply current of just 1.1mA per amplifier, which is beneficial for power-sensitive designs.
  • Single Supply Operation: The LT1920CN8#PBF can operate from a single 5V supply up to ±15V dual supplies, providing design flexibility.
  • Output Swing: It features rail-to-rail output swing to maximize dynamic range within the supply limits.

Product Specifications:

Parameter Value
Package 8-Lead PDIP
Offset Voltage 50µV
Input Noise Voltage 0.8µV RMS
Supply Current 1.1mA/amplifier
Supply Voltage Range 5V to ±15V

Whether you are designing for critical precision applications or seeking an op-amp that can deliver consistent performance with minimal power draw, the LT1920CN8#PBF from Linear Technology is an excellent choice that combines industry-leading specifications with the reliability expected from a trusted manufacturer.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess