EN
  • EN
  • DE

LT1930AES5-T2

Part No LT1930AES5-T2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302731-LT1930AES5-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1930AES5-T2 CAD Model

Description

LT1930AES5-T2: A High-Efficiency DC/DC Converter from Linear Technology

The LT1930AES5-T2 is a versatile and compact Step-Up (Boost) DC/DC converter integrated circuit, designed and manufactured by Linear Technology. This powerful component is particularly suited for portable applications, where efficiency and small footprint are critical. The LT1930AES5-T2 operates from an input voltage range of 2.6V to 16V, making it ideal for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as for power sources such as wall adapters and industrial supplies.

One of the key features of the LT1930AES5-T2 is its ability to deliver up to 600mA of output current at voltages as high as 34V. This is made possible by its internal 36V, 1.2A switch, which allows the device to boost voltages efficiently. The high switching frequency of up to 2.2MHz is another highlight, enabling designers to use small, low-profile inductors and capacitors to minimize the size of the power supply. This high frequency also allows for fast transient response, a critical factor in many rapidly changing load applications.

The LT1930AES5-T2 incorporates several features to ensure robust and reliable operation. It has internal soft-start functionality that limits inrush current during startup, protecting both the converter and the load. Additionally, it has a shutdown mode that reduces quiescent current to only 5μA, which is essential for preserving battery life in portable devices. Short-circuit protection and thermal shutdown are also included, safeguarding the device and the system from potential damage due to over-current or excessive temperature conditions.

Offered in a small 5-lead SOT-23 package, the LT1930AES5-T2 is designed for space-constrained applications. Its compact size, combined with the high level of integration, reduces the external component count and simplifies the design process, leading to quicker time-to-market for end products. Whether it's for powering OLED displays, camera flashes, or bias voltages for sensors and operational amplifiers, the LT1930AES5-T2 is an excellent choice for designers looking for a high-efficiency, easy-to-use boost converter.

Overall, the LT1930AES5-T2 stands out as a high-performance, feature-rich DC/DC converter that meets the demands of modern portable electronics, offering both efficiency and versatility in a very compact package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess