EN
  • EN
  • DE

LT1931AIS5

Part No LT1931AIS5
Manufacturer Linear Technology
Description 1.2MHz/2.2MHz Inverting DC/DC Converters in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206385-LT1931AIS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1931AIS5 CAD Model

Description

Linear Technology LT1931AIS5 - High Efficiency, Low Noise 1.2MHz Step-Up DC/DC Converter

The LT1931AIS5 from Linear Technology is a highly efficient, fixed frequency, step-up DC/DC converter designed to operate as a constant current LED driver for up to six white LEDs. Packaged in a compact SOT-23, this device is perfect for space-constrained applications, offering a high switching frequency of 1.2MHz that allows the use of tiny, low-cost capacitors and inductors 2.2μH in size.

With a wide input voltage range of 2.6V to 16V, the LT1931AIS5 is versatile enough to be powered from a single Li-Ion cell, multiple alkaline/NiMH cells, or a fixed input voltage source. This flexibility makes it suitable for diverse applications, including handheld devices, digital cameras, and other portable products where efficient power conversion is critical.

The LT1931AIS5 boasts an impressive efficiency level of up to 86%, which is achieved through its low V<sub>CESAT switch, 0.4Ω, and 1A current limit. In addition, the device features a unique control scheme that allows it to maintain high efficiency over a wide range of output currents. This makes the LT1931AIS5 an ideal choice for applications requiring extended battery life.

For noise-sensitive applications, the LT1931AIS5's low noise operation is a significant advantage. The switching frequency is set internally at 1.2MHz, allowing the use of small surface mount inductors and capacitors to minimize noise and EMI. Furthermore, its SHDN pin can be used to turn the device off and reduce quiescent current to less than 1μA, further conserving battery life when the converter is not in use.

Additional features of the LT1931AIS5 include a soft-start function that limits inrush current during startup, and a feedback voltage of 1.23V that enables the user to set the output voltage with a single external resistor. This high level of integration ensures a minimal external component count and simplifies the design process, making the LT1931AIS5 a highly effective solution for compact, efficient, and reliable power conversion applications.

Overall, the LT1931AIS5 by Linear Technology is a robust, high-performance step-up converter that delivers low noise, high efficiency, and ease of use, making it an excellent choice for designers looking to enhance the performance of their power-sensitive applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3253 $58.2771
15+ $6.8311 $102.4665
23+ $6.6176 $152.2048
32+ $6.4041 $204.9312
41+ $6.1907 $253.8187
55+ $5.5502 $305.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess