EN
  • EN
  • DE

LT1932ES6

Part No LT1932ES6
Manufacturer Linear Technology
Description Constant-Current DC/DC LED Driver in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206386-LT1932ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1932ES6 CAD Model

Description

Overview of LT1932ES6 - Linear Technology

The LT1932ES6 from Linear Technology is a highly efficient, fixed frequency, step-up DC/DC converter designed to operate as a constant current LED driver. Encased in a compact ThinSOT package, this component is a perfect solution for portable applications where space is at a premium.

Key Features

  • Wide Input Voltage Range: The LT1932ES6 can operate from an input voltage ranging from 2.6V to 16V, making it versatile for various battery configurations and applications.
  • Integrated 36V, 1.4A Switch: With an onboard 36V/1.4A power switch, the device can easily drive multiple LEDs in series, ensuring consistent brightness and performance.
  • Constant Current and Constant Voltage Modes: It can be configured to provide a constant current for driving LEDs or a constant voltage for other applications, thereby increasing its flexibility.
  • High Switching Frequency: A switching frequency of 1.2MHz allows for small external components, reducing the overall footprint and minimizing noise.
  • Inherent Open LED Protection: The LT1932ES6 includes protection against open LED conditions, safeguarding the circuit during operation.
  • High Efficiency: Its high efficiency of up to 84% ensures minimal power loss and heat generation, extending battery life in portable devices.

Applications

The LT1932ES6 is suitable for a wide range of applications, including:

  • Portable Lighting
  • LED Backlights
  • Low Voltage Bias Supplies
  • Optical Indicators
  • Small LCD Displays

Design Advantages

The LT1932ES6 is designed with the end-user in mind, offering a simple, efficient, and reliable solution for driving LEDs and powering low-voltage electronics. Its small size combined with high switching frequency allows for minimal external component sizes, providing a compact power solution. Additionally, its robust protection features ensure long-term reliability in various operating conditions, making it an excellent choice for designers looking for a high-quality, versatile step-up converter.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess