EN
  • EN
  • DE

LT1933HS6#TRPBF

Part No LT1933HS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 33.84V
Output Current 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058886-LT1933HS6#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1933HS6#TRPBF CAD Model

Description

Overview of LT1933HS6#TRPBF

The LT1933HS6#TRPBF is a high-performance, step-down switching regulator from Linear Technology, an Analog Devices brand. This compact and efficient power management IC is designed for portable and space-constrained applications. With its small footprint and high level of integration, the LT1933HS6#TRPBF is an excellent choice for designers looking to maximize power efficiency and minimize board space.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, including single-cell Li-Ion batteries, multi-cell battery configurations, and industrial power supplies.
  • Adjustable Output Voltage: The LT1933HS6#TRPBF provides an adjustable output voltage down to 1.25V, which allows for flexibility in powering a wide range of low voltage circuits.
  • High Efficiency: With its internal 1.1A switch, the regulator can deliver up to 600mA of continuous output current with efficiencies as high as 92%, reducing power loss and heat generation.
  • Low Quiescent Current: Its low quiescent current of only 85μA (typical) during operation makes it ideal for battery-powered applications where extending battery life is critical.
  • Compact SOT-23 Package: The LT1933HS6#TRPBF comes in a small 6-lead SOT-23 package, which is optimized for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating during high power operation or fault conditions.

Applications

The LT1933HS6#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Wireless and DSL Modems
  • GPS Devices
  • Industrial Power Supplies
  • Point of Load Power Conversions

Conclusion

In summary, the LT1933HS6#TRPBF from Linear Technology is a robust and reliable step-down switching regulator that offers a combination of wide input voltage range, high efficiency, low quiescent current, and a compact form factor. Its versatility and performance make it a prime choice for engineers and designers working on advanced portable and space-limited electronic systems.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4533 $50.7198
15+ $6.9361 $104.0415
23+ $6.7193 $154.5439
31+ $6.5026 $201.5806
40+ $6.2858 $251.4320
54+ $5.6356 $304.3224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess