EN
  • EN
  • DE

LT1934ES6-1#TRMPBF

Part No LT1934ES6-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 60MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.2V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 29.92V
Output Current 60mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058889-LT1934ES6-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1934ES6-1#TRMPBF CAD Model

Description

Product Overview: LT1934ES6-1#TRMPBF

The LT1934ES6-1#TRMPBF is a high-performance, step-down DC/DC converter designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This compact and efficient power management component is specifically engineered to provide a reliable voltage conversion solution for space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LT1934ES6-1#TRMPBF allows users to set the output voltage to their desired level, providing versatility for different circuit requirements.
  • High Efficiency: With its advanced design, this converter operates with high efficiency, which is critical for battery-powered devices and helps to extend their operational life.
  • Low Quiescent Current: The quiescent current is minimized, making this converter an excellent choice for applications where power conservation is paramount.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with a diverse set of applications.
  • Internal Switch: The device includes an internal 1.1A switch, which simplifies the design and reduces the number of external components required.
  • Thermal Protection: The LT1934ES6-1#TRMPBF is equipped with thermal shutdown protection to safeguard the device from overheating, thereby enhancing its reliability and longevity.

Applications

The versatility of the LT1934ES6-1#TRMPBF makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment

Package and Quality Assurance

This DC/DC converter is housed in a compact SOT-23 package, making it ideal for use in applications where board space is at a premium. The LT1934ES6-1#TRMPBF is also available in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. Linear Technology ensures the highest quality and reliability of its products, and this converter is no exception. It undergoes rigorous testing and quality control measures to meet the stringent requirements of various industries.

In conclusion, the LT1934ES6-1#TRMPBF from Linear Technology is a versatile, efficient, and reliable solution for your power conversion needs, ensuring performance and durability in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess