EN
  • EN
  • DE

LT1934ES6-1#TRPBF

Part No LT1934ES6-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 60MA SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.2V
Maximum Input Voltage 34V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 29.92V
Output Current 60mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 133257-LT1934ES6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1934ES6-1#TRPBF CAD Model

Description

LT1934ES6-1#TRPBF - Low Power DC/DC Converter

The LT1934ES6-1#TRPBF is a compact, high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology. This component is a part of Linear Technology's extensive range of power management solutions and is specifically engineered to meet the requirements of battery-powered, portable devices where energy efficiency and space constraints are critical considerations.

Encased in a small SOT-23 package, the LT1934ES6-1#TRPBF offers a minimal footprint on the circuit board, making it an ideal choice for space-limited applications. The device operates at a switching frequency of 1.2MHz, allowing the use of tiny, low-cost capacitors and inductors, further reducing the overall solution size and cost.

This converter is capable of delivering up to 1A of continuous output current from a wide input voltage range of 3.6V to 36V, making it versatile for various applications from single-cell Li-Ion batteries to automotive inputs. The high voltage capability also provides an added margin for industrial applications where input voltages may vary.

Featuring a low quiescent current of only 20µA, the LT1934ES6-1#TRPBF is optimized for battery-powered applications, ensuring minimal drain on the power source during operation and prolonging battery life. Additionally, the device includes a Burst Mode® operation that reduces quiescent current to just 2.5µA during light load conditions, further enhancing its efficiency.

The LT1934ES6-1#TRPBF integrates several protective features for robust performance, including a current limit, thermal shutdown, and frequency foldback. These features safeguard the device and the application against overcurrent conditions, excessive heat, and potential damage during fault conditions.

Overall, the LT1934ES6-1#TRPBF from Linear Technology is a powerful solution for designers seeking a high-efficiency, low-power DC/DC converter in a compact form factor. Its performance and features make it an excellent choice for a wide range of portable and space-constrained applications such as handheld devices, automotive power supplies, and industrial equipment.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3549 $56.7745
11+ $9.3169 $102.4859
17+ $9.0257 $153.4369
23+ $8.7346 $200.8958
30+ $8.4434 $253.3020
40+ $7.5700 $302.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess