The LT1936HMS8E#TRPBF is a high-performance step-down switching regulator from Linear Technology, designed for portable and compact power supply solutions. This efficient, monolithic integrated circuit provides a compact and reliable way to convert higher input voltages down to a lower output voltage with a high level of efficiency and accuracy.
Key Features:
- Wide Input Voltage Range: Capable of handling input voltages from 3.6V to 36V, making it suitable for a variety of applications including automotive and industrial systems.
- Adjustable Output Voltage: The output voltage can be set from 1.25V to 20V, providing flexibility for different power requirements.
- High Efficiency: With a maximum duty cycle of 85%, this regulator maintains high efficiency across a wide range of loads.
- Low Dropout Operation: Its low dropout performance ensures efficient operation even with a small difference between input and output voltages.
- Fixed Frequency Operation: Operates at a fixed frequency of 1.1MHz, allowing the use of small inductors and capacitors, resulting in a compact overall design.
- Thermal Protection: Features internal thermal shutdown to protect the device under high-temperature conditions.
- Stable with Low ESR Ceramic Capacitors: Stable operation with ceramic output capacitors, which have lower equivalent series resistance (ESR) and are smaller in size.
- MSOP-8 Package: Comes in a thermally enhanced MSOP-8 package, offering a space-saving solution without compromising thermal performance.
Applications:
The LT1936HMS8E#TRPBF is ideal for use in a wide range of applications, including:
- Portable electronics
- Automotive power systems
- Industrial power supplies
- Telecommunications equipment
- Battery-powered devices
Summary:
The LT1936HMS8E#TRPBF from Linear Technology stands out as a versatile and efficient solution for step-down voltage regulation in space-constrained applications. Its wide input voltage range, adjustable output, and high efficiency make it a go-to choice for designers looking to optimize power management in their products.