EN
  • EN
  • DE

LT1938IDD#TRPBF

Part No LT1938IDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.2A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2.2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780765-LT1938IDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1938IDD#TRPBF CAD Model

Description

LT1938IDD#TRPBF - High Efficiency, Low Noise, 2A Step-Down Switching Regulator

The LT1938IDD#TRPBF is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide variety of power supply applications. This high-performance component is capable of delivering up to 2A of continuous output current with high efficiency and low noise, making it an excellent choice for sensitive electronic equipment.

Operating from a 3.6V to 36V input voltage range, the LT1938IDD#TRPBF is ideal for applications in automotive and industrial environments where input voltages can vary widely. The device's ability to maintain a stable output voltage in the face of input voltage fluctuations is a testament to its well-engineered design.

The LT1938IDD#TRPBF features a high switching frequency of up to 2.2MHz, which allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall footprint and component cost on the PCB. Despite the high switching frequency, the device employs a low-noise switching architecture that minimizes EMI and ripple, ensuring that the power supply does not interfere with sensitive RF and analog circuitry.

With its internal 2.5A switch, the LT1938IDD#TRPBF can achieve efficiencies as high as 95%. This high efficiency not only conserves energy but also reduces thermal stress on the device, enhancing its reliability and lifespan. Additionally, the regulator supports a programmable soft-start function to limit inrush current during startup, further protecting downstream components from potential damage.

The thermal performance of the LT1938IDD#TRPBF is managed by its thermally efficient MSOP-10 package with an exposed pad for enhanced heat dissipation. This feature ensures stable operation even at full load and high ambient temperatures without the need for additional bulky heatsinks.

Protection features of the LT1938IDD#TRPBF include current limiting, foldback current limiting, and thermal shutdown, which safeguard the device and the load from overcurrent and overheating conditions. These integrated protections ensure that the LT1938IDD#TRPBF can deliver reliable and continuous performance in a wide array of demanding applications.

In summary, the LT1938IDD#TRPBF from Linear Technology is a high-efficiency, low-noise, and compact step-down switching regulator that offers a combination of performance, reliability, and versatility, suitable for a broad range of power management applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2787 $52.4592
38+ $2.6902 $102.2276
58+ $2.6062 $151.1596
80+ $2.5221 $201.7680
103+ $2.4380 $251.1140
138+ $2.1858 $301.6404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess