EN
  • EN
  • DE

LT1940NFS

Part No LT1940NFS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071517-LT1940NFS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1940NFS CAD Model

Description

The LT1940NFS is a versatile dual DC/DC converter integrated circuit from Linear Technology, designed to cater to the demanding requirements of modern electronic applications. This high-performance chip is engineered to provide efficient power conversion with minimal external components, making it an ideal solution for space-constrained designs.

Key Features

  • Wide Input Voltage Range: The LT1940NFS operates from an input voltage range of 2.6V to 16V, accommodating a variety of power sources from single-cell Lithium-ion batteries to fixed 12V power supplies.
  • Dual Independent Outputs: It features two independent output channels with switch currents of 1.2A and 2.6A, respectively, providing flexibility in delivering power to different parts of the system.
  • High Frequency Operation: With a switching frequency of up to 1.1MHz, the LT1940NFS allows for the use of small, low-cost inductors and capacitors, reducing the overall solution footprint and cost.
  • Stable with Low ESR Capacitors: The converter is stable with ceramic output capacitors, ensuring reliable performance even with low equivalent series resistance (ESR) components.
  • Low Dropout Operation: The low dropout operation is a critical feature for continuous power supply even when the input voltage is close to the output voltage, maximizing battery life.

Applications

The LT1940NFS is suitable for a broad range of applications, including:

  • Portable and handheld devices
  • Digital cameras and audio devices
  • Telecommunications equipment
  • Industrial and automotive systems

Package and Reliability

The LT1940NFS comes in a compact 16-lead narrow SSOP package, which is ideal for space-constrained applications. The device features internal thermal shutdown and current limiting to protect against over-temperature and over-current conditions. Its robust design ensures reliable operation in diverse environments and applications.

Conclusion

The LT1940NFS from Linear Technology is a powerful and efficient solution for dual-output DC/DC conversion needs. With its high-frequency operation, stability with low ESR capacitors, and robust protection features, it stands out as an excellent choice for designers looking to optimize power management in their electronic products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess