EN
  • EN
  • DE

LT1941EFE#PBF

Part No LT1941EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, SEPIC
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 3.5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.628V
Maximum Output Voltage 25V, 40V (Switch)
Output Current 1.5A (Switch), 2A (Switch), 3A (Switch)
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 1058901-LT1941EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1941EFE#PBF CAD Model

Description

The LT1941EFE#PBF is a versatile and high-performance DC/DC converter integrated circuit manufactured by Linear Technology. This component is specifically designed to cater to a wide range of power supply applications, where efficiency, reliability, and compactness are of paramount importance. It is a quintessential solution for designers looking to implement multi-output power supplies in a single, compact package.

Key Features

  • Triple Output Regulator: The LT1941EFE#PBF is capable of delivering three independent regulated outputs, making it an ideal choice for systems that require multiple voltage levels from a single power source.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 16V, this device can accommodate various power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails.
  • High Switching Frequency: The IC operates at a high switching frequency of up to 1.1MHz, allowing the use of small, low-cost inductors and capacitors, which reduces the overall footprint and cost of the power supply design.
  • Adjustable Outputs: The output voltages are adjustable with external resistors, providing flexibility in customizing the power supply to meet specific application requirements.
  • Integrated Boost and Inverting Switches: The inclusion of internal switches for the boost and inverting channels eliminates the need for external FETs, simplifying the design and reducing component count.
  • Thermal and Overcurrent Protection: The device features built-in thermal shutdown and current limit protection, enhancing the safety and longevity of the power supply.

Applications

The LT1941EFE#PBF is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Multi-rail power supplies
  • Telecommunications systems
  • Automotive and industrial power systems
  • Medical devices

Quality and Reliability

Linear Technology ensures that the LT1941EFE#PBF meets the highest standards of quality and reliability, making it a trusted choice for critical and demanding applications. The product is available in a thermally efficient 16-lead TSSOP package, which is RoHS compliant and designed for optimal thermal performance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.5571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1718 $68.6872
9+ $14.0898 $126.8082
13+ $13.6495 $177.4435
18+ $13.2092 $237.7656
23+ $12.7689 $293.6847
31+ $11.4479 $354.8849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess