EN
  • EN
  • DE

LT1941EFE#TRPBF

Part No LT1941EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, SEPIC
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 3.5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.628V
Maximum Output Voltage 25V, 40V (Switch)
Output Current 1.5A (Switch), 2A (Switch), 3A (Switch)
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 107615-LT1941EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1941EFE#TRPBF CAD Model

Description

Product Overview: LT1941EFE#TRPBF

The LT1941EFE#TRPBF is a versatile, multi-channel switching regulator designed by Linear Technology, now part of Analog Devices, providing a compact and efficient solution for power management in a wide range of applications. It is well-suited for systems that require multiple output voltages with high efficiency and tight regulation.

Key Features

  • Triple Output Regulator: The device features three independent switching regulators in one package, which can significantly simplify the design of multi-output power supply systems.
  • Wide Input Voltage Range: The LT1941 can operate from an input voltage range of 2.6V to 16V, making it suitable for applications powered by a variety of sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • High Efficiency: With its internal 1.1A switches, the LT1941 can deliver high efficiency, which is critical for battery-powered and heat-sensitive applications.
  • Independent Shutdown and Soft-Start Functions: Each channel can be independently shut down, and soft-start capability is provided to prevent inrush current at startup.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against excessive temperature rise.

Applications

The LT1941EFE#TRPBF is ideal for a wide array of applications, such as:

  • DSP and FPGA power supplies
  • Portable and battery-powered equipment
  • Multi-rail power supplies for communication systems
  • Industrial and automotive power systems

Package and Availability

The LT1941 is offered in a 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance. The part number LT1941EFE#TRPBF indicates that this product is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, ensuring convenience and efficiency for high-volume production.

With its robust feature set and flexible design options, the LT1941EFE#TRPBF from Linear Technology stands out as a high-performance solution for demanding power management tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess