EN
  • EN
  • DE

ATM90B62A-RY

Part No ATM90B62A-RY
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description POLY-PHASE AFE+MCU SOLUTION / Meter IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Microchip Technology
Package Tape & Reel
Base Product Number ATM90
Standard Package 9,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1342464-ATM90B62A-RY
Ultra Librarian 3D Model Ultra Librarian ATM90B62A-RY CAD Model

Description

Microchip Technology's ATM90B62A-RY: A Robust Power Monitoring Solution

Microchip Technology's ATM90B62A-RY is a state-of-the-art power monitoring device designed for high-accuracy electrical measurement in various applications. This innovative component is perfect for energy management systems, smart power distribution units, and intelligent lighting systems, providing precise data for power consumption analysis and optimization.

Key Features of the ATM90B62A-RY

  • High Precision: With its advanced measurement capabilities, the ATM90B62A-RY ensures high precision in current, voltage, and power readings, making it suitable for critical applications where accuracy is paramount.
  • Wide Measurement Range: The device can handle a broad range of electrical parameters, making it versatile for use in both residential and industrial settings.
  • Easy Integration: Its compact design and easy-to-use interface facilitate seamless integration into existing systems, reducing development time and simplifying the design process.

Technical Specifications

The ATM90B62A-RY boasts impressive technical specifications that ensure reliable performance:

  • High-resolution ADC for accurate measurement
  • On-chip power calculation for real-time energy monitoring
  • Support for a variety of communication interfaces
  • Robust design capable of withstanding harsh electrical environments

Applications

This Microchip power monitoring device is ideal for a wide range of applications, including:

  • Smart energy meters
  • Industrial control systems
  • Building automation
  • Renewable energy systems

Why Choose the ATM90B62A-RY?

Choosing the ATM90B62A-RY from Microchip Technology means opting for reliability and accuracy in power measurement. Its robust design and comprehensive feature set make it an excellent choice for developers and engineers looking to enhance the efficiency of their power management systems. Whether you're designing a new smart grid infrastructure or upgrading existing equipment, the ATM90B62A-RY provides the performance and flexibility you need to succeed.

For further information, datasheets, and support, visit Microchip Technology's official website or contact their customer service team. The ATM90B62A-RY is not just a component; it's a smart investment in the future of energy management.

You May Also Be Interested in

Maxim Integrated
IC PWR MEASUREMENT AC 68SQFN
Lowest to $3.2176
Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Maxim Integrated
IC PWR MEASUREMENT OCTAL 68-QFN
Lowest to $2.6738
Maxim Integrated
IC PWR MEASUREMENT 1PH 10-TQFN
Need more? Email Us
Microchip Technology
IC PWR MONITOR I2C 1PH 28VQFN
Lowest to $1.6769
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $11.8863
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP
Lowest to $14.3414
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP
Lowest to $8.1612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess