EN
  • EN
  • DE

LT1946AEMS8E#TRPBF

Part No LT1946AEMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 35V
Output Current 1.5A (Switch)
Frequency - Switching 2.7MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 103952-LT1946AEMS8E#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1946AEMS8E#TRPBF CAD Model

Description

The LT1946AEMS8E#TRPBF is a highly efficient, monolithic DC/DC converter integrated circuit brought to you by Linear Technology. Designed to deliver precision performance, this versatile component is ideal for a wide range of applications, including telecommunications, portable devices, and industrial equipment.

Key Features:

  • Adjustable Switching Frequency: The device offers a switching frequency that can be adjusted from 300kHz to 2.2MHz, allowing designers to optimize performance for specific applications.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, this converter supports a variety of power sources, from single-cell lithium-ion batteries to fixed 12V rails.
  • High Output Voltage: The LT1946AEMS8E#TRPBF is capable of generating an output voltage up to 34V, making it suitable for driving multiple series-connected LEDs or other high voltage applications.
  • Integrated 1.4A Switch: The built-in 1.4A power switch enhances the efficiency of the converter and helps reduce the overall component count.
  • Stable with Low ESR Ceramic Capacitors: The device remains stable with low ESR ceramic output capacitors, providing reliable performance and reducing the need for bulky tantalum or aluminum electrolytic capacitors.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, ensuring safe operation under varying conditions.

Applications:

  • LED Drivers
  • Battery-Powered Equipment
  • Portable Handheld Instruments
  • Telecommunications
  • Industrial Supplies

The LT1946AEMS8E#TRPBF is available in a compact MSOP-8 package, providing a space-saving solution for today's miniaturized electronics. Its enhanced performance characteristics, coupled with Linear Technology's reputation for high-quality power management solutions, make this DC/DC converter a top choice for engineers looking to balance efficiency, reliability, and versatility in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3024 $58.1168
15+ $6.8123 $102.1845
23+ $6.5994 $151.7862
32+ $6.3865 $204.3680
41+ $6.1736 $253.1176
55+ $5.5350 $304.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,051 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess