EN
  • EN
  • DE

LT1946AEMS8E

Part No LT1946AEMS8E
Manufacturer Linear Technology
Description 2.7MHz Boost DC/DC Converter with 1.5A Switch and Soft-Start
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206409-LT1946AEMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1946AEMS8E CAD Model

Description

Introducing the LT1946AEMS8E from Linear Technology

The LT1946AEMS8E is a highly efficient, compact, and versatile DC/DC converter integrated circuit designed by Linear Technology. This product stands out in the market for its ability to provide reliable power conversion in a wide range of applications, including portable devices, telecommunications, and distributed power systems.

Key Features

  • Adjustable Output Voltage: The LT1946AEMS8E allows users to set the output voltage to their desired level, providing flexibility for various design requirements.
  • High Frequency Operation: With a switching frequency of 1.2MHz, this converter enables the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • High Efficiency: The device is optimized for efficiency, which helps in reducing power losses and improving battery life in portable applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for multi-cell battery or regulated input voltage applications.
  • Low Shutdown Current: The quiescent current in shutdown mode is minimal, further conserving battery life when the device is not in active use.

Design Advantages

The LT1946AEMS8E is housed in a compact MSOP-8 package, making it an ideal choice for space-constrained applications. Its high frequency operation not only minimizes the size of external components but also provides a fast transient response, which is critical for maintaining voltage stability in dynamic load conditions. Additionally, the device features internal soft-start capability, which limits inrush current during startup, enhancing system reliability.

Applications

This versatile converter is suitable for a variety of applications, including:

  • Portable Electronics
  • Wireless and DSL Modems
  • GPS Devices
  • Step-Down or Inverting Power Supplies
  • Positive to Negative Converters

With its robust feature set and flexible design options, the LT1946AEMS8E from Linear Technology is an excellent choice for designers looking to optimize power management in their next project.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess