EN
  • EN
  • DE

LT1947EMSE

Part No LT1947EMSE
Manufacturer Linear Technology
Description Adjustable Output TFT-LCD Triple Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206412-LT1947EMSE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1947EMSE CAD Model

Description

LT1947EMSE - Dual Display Power Supply IC

The LT1947EMSE is a versatile dual display power supply integrated circuit (IC) designed and manufactured by Linear Technology. It is specifically engineered to cater to the power requirements of TFT LCD displays. The LT1947EMSE features a wide input voltage range and dual outputs, making it an ideal choice for portable battery-powered devices as well as for automotive and industrial display applications.

Key Features:

  • Wide Input Voltage Range: The LT1947EMSE operates efficiently over a broad input voltage range, accommodating various power sources.
  • Dual Outputs: It provides two regulated outputs, one positive and one negative, which are essential for driving the source and gate drivers within TFT LCD panels.
  • High Frequency Operation: The device operates at a high switching frequency, which allows for the use of small, low-cost capacitors and inductors, reducing overall solution size and cost.
  • Integrated Boost and Inverting Converters: The IC includes a boost converter for generating the positive supply voltage and an inverting converter for the negative supply, simplifying the design process and minimizing external component count.
  • Adjustable Outputs: The output voltages are adjustable, providing design flexibility to match the requirements of various display panels.
  • Thermal Protection: It features built-in thermal protection, ensuring reliable operation under varying environmental conditions.
  • Low Profile Package: The LT1947EMSE is available in a low profile (0.75mm) 16-lead MSOP package, suitable for compact electronic assemblies.

Applications:

The LT1947EMSE is particularly suited for driving the power supply sections of TFT LCD panels in a diverse range of applications, including:

  • Notebook Computers
  • Portable Monitors
  • Automotive Navigation Systems
  • Industrial Displays

With its robust feature set and compact design, the LT1947EMSE is a highly efficient solution for advanced display technologies requiring dual power supplies. Its reliability and versatility make it a preferred choice for designers looking to enhance the performance of their display systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6363 $50.9993
27+ $3.8042 $102.7134
41+ $3.6853 $151.0973
57+ $3.5664 $203.2848
73+ $3.4476 $251.6748
98+ $3.0909 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess