EN
  • EN
  • DE

LT1952EGN-1

Part No LT1952EGN-1
Manufacturer Linear Technology
Description Single Switch Synchronous Forward Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206419-LT1952EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1952EGN-1 CAD Model

Description

The LT1952EGN-1 from Linear Technology is a highly efficient, single-ended, current mode PWM controller designed for DC/DC conversion applications. This versatile component is engineered to drive a low-side external N-channel MOSFET, making it a perfect choice for a wide range of power supply designs, including isolated converters.

Key Features

  • Wide Input Voltage Range: The LT1952EGN-1 operates over a 4V to 36V input range, allowing it to be used in various applications that require different input voltages, from automotive to industrial systems.
  • High Operating Frequency: With an operating frequency range up to 500kHz, designers can optimize the size of the external components, potentially reducing the overall size and cost of the power supply.
  • High Efficiency: Its current mode operation ensures consistent response time to load transients while maintaining high efficiency, which is crucial for thermal management and power conservation.
  • No-Load Operation: The device can maintain output regulation with no load, which is an essential feature for standby power modes.
  • Robust Protection Features: It includes a range of protection features such as undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit, enhancing the safety and reliability of the end application.

Applications

The LT1952EGN-1 is well-suited for a variety of applications:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Automotive Power Systems
  • DC Power Distribution Systems

Package and Availability

The device is available in a 16-pin SSOP package, which is designed to offer a compact footprint while providing adequate thermal performance. Its lead temperature rating for soldering purposes is specified at 300°C, accommodating standard lead-free solder processes.

With its robust design and comprehensive feature set, the LT1952EGN-1 from Linear Technology stands out as a highly reliable and versatile solution for your power management needs. Whether you are designing a new power system or upgrading an existing one, this switching regulator provides the performance and durability required for the most demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5558 $59.0022
22+ $5.3788 $118.3336
34+ $5.2114 $177.1876
46+ $5.0427 $231.9642
60+ $4.8753 $292.5180
80+ $4.3705 $349.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess