EN
  • EN
  • DE

LT1952IGN-1#TRPBF

Part No LT1952IGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP / Current Mode PWM Controller 80kHz to 560kHz 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 6.82 V ~ 25 V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 780775-LT1952IGN-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1952IGN-1#TRPBF
Introduction Date August 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1952IGN-1#TRPBF CAD Model

Description

Product Overview: LT1952IGN-1#TRPBF

The LT1952IGN-1#TRPBF is a high-performance, step-down switching regulator manufactured by Linear Technology. This power management IC is designed to efficiently convert input voltages into a lower output voltage with enhanced power efficiency and thermal performance. It is a suitable choice for a variety of applications, including telecommunications, automotive systems, and industrial power supplies.

Key Features

  • Voltage Range: The device operates with a wide input voltage range, accommodating various power supply requirements.
  • High Efficiency: With its advanced design, the LT1952IGN-1#TRPBF ensures high efficiency in voltage conversion, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Thermal Performance: The IC's superior thermal performance guarantees reliability even under high temperature operating conditions, making it ideal for thermally sensitive applications.
  • Adjustable Frequency: The switching frequency of the regulator is adjustable, allowing designers to optimize the performance of the device for specific applications.
  • Protection Features: It includes several protection features such as overvoltage, overcurrent, and thermal shutdown, ensuring the safety and longevity of both the regulator and the overall system.

Applications

The versatility of the LT1952IGN-1#TRPBF makes it an excellent choice for a wide range of applications. Its robust design and protection features are particularly well-suited for:

  • Telecommunication equipment
  • Automotive electronics
  • Industrial power systems
  • Portable devices
  • Networking and data communication infrastructure

Package and Availability

The LT1952IGN-1#TRPBF comes in a compact SSOP-16 package, which is ideal for space-constrained applications. The device is available in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates efficient assembly during the manufacturing process.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1952IGN-1#TRPBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of rigorous industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6145 $50.6030
34+ $2.9657 $100.8338
53+ $2.8731 $152.2743
72+ $2.7804 $200.1888
94+ $2.6877 $252.6438
125+ $2.4097 $301.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,676 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess