EN
  • EN
  • DE

SG6859DTY

Part No SG6859DTY
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 9.5V ~ 22V
Frequency - Switching 65kHz
Duty Cycle (Max) 75%
Clock Sync Yes
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number SG6859
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 319800-SG6859DTY
Ultra Librarian 3D Model Ultra Librarian SG6859DTY CAD Model

Description

The SG6859DTY from ON Semiconductor is a highly integrated solution designed for power supply applications requiring efficient and compact designs. This advanced PWM controller is part of ON Semiconductor's GreenPoint® technology, which aims to enable energy-efficient power supplies that meet various international energy-saving standards.

Key Features

  • High Integration: The SG6859DTY combines a number of features into a single package, reducing external component count and simplifying circuit design.
  • Energy Efficient: With GreenPoint® technology, this controller helps designs achieve a low standby power consumption, making it ideal for applications where energy efficiency is paramount.
  • Flexible Power Supply Design: It is suitable for a wide range of power supply applications, including AC-DC adapters, open-frame SMPS, and LCD monitor power supplies.
  • Advanced Protection Features: The device includes multiple protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and brown-out protection, enhancing the reliability and safety of the end application.

Applications

  • AC-DC Adapters
  • Open-frame Switched Mode Power Supplies (SMPS)
  • Power Supplies for LCD Monitors and TVs
  • Standby and Auxiliary Power Supplies

The SG6859DTY is available in a compact TSOT-26 package, which is ideal for space-constrained applications. Its high level of integration and energy-saving features make it a go-to choice for designers looking to create smaller, greener, and more efficient power supplies without compromising on performance.

As part of ON Semiconductor's commitment to environmental sustainability, the SG6859DTY is designed to help manufacturers create products that not only meet but exceed the requirements of global energy efficiency standards. This commitment ensures that consumers can enjoy high-performance electronic products while contributing to a reduction in global energy consumption.

Technical Specifications

  • Package Type: TSOT-26
  • Frequency Operation: 67 kHz
  • Voltage Supply Range: Up to 30V
  • Temperature Operating Range: -40°C to +85°C

For detailed technical specifications, application notes, and support documentation, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 941 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess