EN
  • EN
  • DE

LTC3862IGN-1#PBF

Part No LTC3862IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 500kHz Automotive 24-Pin SSOP N Tube / IC REG CTRLR BOOST/SEPIC 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 8.5 V ~ 36 V
Frequency - Switching 75kHz ~ 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 783764-LTC3862IGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3862-1
Introduction Date October 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3862IGN-1#PBF CAD Model

Description

The LTC3862IGN-1#PBF is a high-performance step-up (boost) controller from Linear Technology, designed to drive N-channel power MOSFETs in a high voltage boost topology. This versatile controller is suitable for a wide range of applications, including telecommunications, industrial systems, and automotive power systems, where a regulated output voltage is required from an input voltage source that is typically lower in voltage.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range that makes it suitable for applications with varying input sources, ensuring consistent performance across different environments.
  • Adjustable Operating Frequency: The LTC3862IGN-1#PBF offers an adjustable switching frequency from 50kHz to 900kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Phase-Lockable Frequency: With the ability to synchronize to an external clock, this controller can be phase-locked in a range of 75kHz to 850kHz, which is essential for noise-sensitive applications.
  • Powerful Gate Drivers: Integrated gate drivers provide the ability to drive large MOSFETs, which means the LTC3862IGN-1#PBF can handle high current applications with ease.
  • Current Mode Control: The use of current mode control allows for faster transient response and better loop stability.
  • Soft-Start Capability: Soft-start functionality reduces inrush current during startup, protecting both the power supply and the load.

Applications

  • Telecommunications Power Supplies
  • Automotive Power Systems
  • Industrial Power Supplies
  • Power Over Ethernet (PoE) Systems
  • LED Lighting

Package and Reliability

The LTC3862IGN-1#PBF is available in a 16-lead SSOP package, which offers a compact footprint while ensuring reliable connectivity. Linear Technology's commitment to high-quality manufacturing means that this controller is designed for longevity and consistent performance in demanding applications.

Ordering Information

For detailed product specifications, sample requests, and ordering information, please visit Linear Technology's official website or contact your local authorized distributor. The part number LTC3862IGN-1#PBF ensures that you are requesting the precise component discussed in this description.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess