EN
  • EN
  • DE

LT1952IGN-1TR

Part No LT1952IGN-1TR
Manufacturer Linear Technology
Description Single Switch Synchronous Forward Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206422-LT1952IGN-1TR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1952IGN-1TR CAD Model

Description

The LT1952IGN-1TR from Linear Technology is a high-performance switching regulator designed for power management applications. It is a versatile and robust component that offers efficient voltage regulation with a wide input voltage range, making it ideal for a variety of electronic devices and systems.

Key Features:

  • Voltage Regulation: The LT1952IGN-1TR provides precise voltage regulation, ensuring stable operation of your device even under fluctuating power conditions.
  • Wide Input Voltage Range: This regulator can handle a broad range of input voltages, accommodating various power sources and making it suitable for diverse applications.
  • High Efficiency: With its advanced design, the LT1952IGN-1TR achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage from overheating by automatically shutting down the regulator if the internal temperature exceeds safe limits.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, allowing for optimization of efficiency and component size.
  • Soft-Start Feature: The soft-start capability of the LT1952IGN-1TR minimizes inrush current during startup, contributing to the longevity of the regulator and the system it powers.

Applications:

The LT1952IGN-1TR is suited for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • DC/DC converters

Product Specifications:

Parameter Value Input Voltage (min) 4V Input Voltage (max) 36V Output Voltage (adjustable) 1.23V to 36V Switching Frequency (adjustable) 100kHz to 500kHz Package Type SSOP-16

The LT1952IGN-1TR is a reliable and efficient solution for your power regulation needs, providing the performance and flexibility required for today's demanding electronic environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.0401 $84.0401
2+ $68.9558 $137.9116
3+ $66.8006 $200.4018
4+ $64.6465 $258.5860
5+ $62.4913 $312.4565
7+ $56.0267 $392.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,676 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess