EN
  • EN
  • DE

LT1952IGN#TRPBF

Part No LT1952IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.25 V to 25 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 116503-LT1952IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1952IGN#TRPBF CAD Model

Description

Product Overview: LT1952IGN#TRPBF

The LT1952IGN#TRPBF is a high-performance, single-ended, current mode PWM controller designed by Linear Technology. This integrated circuit is tailored for use in step-down, step-up, or inverting DC/DC converters, catering to a wide array of power supply applications. Its versatility and efficiency make it an ideal choice for portable devices, telecommunications, automotive systems, and industrial equipment.

Key Features and Benefits

  • Wide Input Voltage Range: This device is capable of operating with an input voltage range that makes it suitable for applications with varying power supply requirements.
  • High Switching Frequency: The LT1952IGN#TRPBF can operate at a switching frequency up to 500kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • No Current Sense Resistor Needed: The innovative design of the LT1952IGN#TRPBF eliminates the need for a current sense resistor by utilizing the voltage drop across the bottom MOSFET, thereby improving efficiency and saving board space.
  • Stable Operation: It features a stable operation with low ESR output capacitors, such as ceramic capacitors, leading to a more reliable and consistent performance.
  • Adjustable Soft-Start: The soft-start function limits inrush current during startup, providing a controlled ramp-up of the output voltage to prevent system stress.

Protection Features

The LT1952IGN#TRPBF incorporates several protection features to ensure the longevity and safety of both the controller and the system it powers:

  • Overcurrent Protection: An integrated overcurrent protection mechanism helps to prevent damage due to excessive current draw or short-circuit conditions.
  • Thermal Shutdown: Thermal shutdown functionality is included to protect the device from overheating, enhancing system reliability.
  • Undervoltage Lockout (UVLO): The UVLO feature ensures that the controller operates only when the input voltage is within an acceptable range, protecting the circuit from low voltage conditions.

Package and Availability

The LT1952IGN#TRPBF comes in a 16-pin SSOP package, which is designed for space-constrained applications. The product is available in tape and reel packaging, designated by the '#TRPBF' suffix, facilitating efficient handling and manufacturing processes.

With its robust feature set and protection mechanisms, the LT1952IGN#TRPBF from Linear Technology stands out as a reliable and efficient solution for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0873 $64.6984
18+ $6.6355 $119.4390
27+ $6.4287 $173.5749
38+ $6.2208 $236.3904
49+ $6.0141 $294.6909
65+ $5.3915 $350.4475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess