EN
  • EN
  • DE

LT1959CR#TR

Part No LT1959CR#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0618+
Reference case TO-2635
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 746922-LT1959CR#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1959CR#TR CAD Model

Description

LT1959CR#TR - Linear Technology

The LT1959CR#TR is a robust and versatile fixed frequency step-down switching regulator from Linear Technology, designed to deliver high performance in a range of applications. This powerful regulator is capable of driving a 1.5A load with excellent line and load regulation, making it a reliable choice for demanding environments.

Encased in a compact TO-263 package, the LT1959CR#TR operates within a wide input voltage range from 7.5V to 60V, providing a flexible solution for systems that experience wide voltage fluctuations. This makes it ideal for automotive and industrial applications where power stability is crucial.

With a fixed operating frequency of 500kHz, the LT1959CR#TR allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply with a minimal footprint. This high switching frequency also enables fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

The device features a high efficiency that can reach up to 92%, minimizing heat generation and allowing for operation in temperature-sensitive applications without the need for extensive heat sinking or airflow. It also includes a shutdown function that reduces the supply current to 15μA, providing an effective power-saving mode when the regulator is not in use.

Additional features of the LT1959CR#TR include a 1.235V reference with an accuracy of ±2% over temperature, which allows for precise output voltage settings. Overcurrent and overtemperature protection mechanisms are built-in, enhancing the durability and reliability of the regulator by safeguarding it against adverse conditions.

Whether it's for use in portable devices, computer systems, or heavy machinery, the LT1959CR#TR from Linear Technology is engineered to meet the stringent requirements of a vast array of power conversion applications. Its combination of performance, efficiency, and protection features make it a top choice for designers looking for a dependable power management solution.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,878 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess