EN
  • EN
  • DE

LT1962EMS8-1.8

Part No LT1962EMS8-1.8
Manufacturer Linear Technology
Description 300mA, Low Noise, Micropower LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206436-LT1962EMS8-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-1.8 CAD Model

Description

Linear Technology's LT1962EMS8-1.8 Low-Dropout Regulator

The LT1962EMS8-1.8 is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, a name synonymous with reliability and precision in the field of power management integrated circuits. This compact device offers a fixed output voltage of 1.8V, making it an ideal choice for a wide range of applications that require a stable and efficient power supply.

Key Features:

  • Stable Output Voltage: The regulator provides a fixed output of 1.8V, which is suitable for powering sensitive electronic components that require a consistent voltage level.
  • Low Dropout Voltage: With a low dropout voltage, the LT1962EMS8-1.8 can maintain its output voltage even when the input-to-output differential is minimal, ensuring efficient operation close to the input voltage.
  • High Output Current: Capable of delivering up to 300mA of continuous output current, this LDO is suitable for a variety of applications that demand a moderate amount of power.
  • Low Noise: The design of the LT1962EMS8-1.8 emphasizes low noise performance, making it an excellent choice for noise-sensitive applications such as RF circuits and precision analog systems.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
  • No Protection Diodes Needed: The robust design eliminates the need for external protection diodes, simplifying circuit design and reducing component count.

Applications:

The LT1962EMS8-1.8 is versatile and can be used in a variety of electronic devices and systems, including:

  • Battery-powered equipment
  • Portable and handheld devices
  • Microprocessor supply
  • Reference voltage supply
  • Medical devices
  • Automotive electronics

Package and Quality:

Encased in an 8-lead MSOP package, the LT1962EMS8-1.8 is designed for space-constrained applications. Its compact form factor allows for integration into densely packed PCBs without compromising performance. Linear Technology ensures that each unit meets rigorous quality standards, providing designers with confidence in the stability and reliability of their power supply designs.

Overall, the LT1962EMS8-1.8 from Linear Technology stands out as a high-quality, reliable LDO regulator that offers a combination of low dropout performance, low noise, and high efficiency, making it an excellent choice for a wide array of electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess