EN
  • EN
  • DE

LT1962EMS8-2.5#PBF

Part No LT1962EMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 0.3A Automotive 8-Pin MSOP Tube / IC REG LDO 2.5V 0.3A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.27V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 002752-LT1962EMS8-2.5#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1962
Introduction Date June 02, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-2.5#PBF CAD Model

Description

The LT1962EMS8-2.5#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to deliver a continuous 300mA of output current with a low dropout voltage of only 300mV at full load. This device is optimized for use in battery-powered systems and applications where low noise and low dropout voltage are critical.

Key Features

  • Stable Output: 2.5V fixed output voltage provides a stable and accurate reference for sensitive circuits.
  • Low Noise: With only 20µV RMS of output noise, it is ideal for noise-sensitive applications such as RF circuits and precision instrumentation.
  • High Efficiency: The low dropout voltage allows for efficient use of power, minimizing heat generation and extending battery life in portable devices.
  • Thermal Protection: Built-in thermal shutdown and current limit protect the device and the load from damage due to overcurrent or excessive temperature.
  • Noise Reduction: The regulator features a noise reduction pin for an external bypass capacitor, which further lowers output noise.
  • Wide Operating Temperature: The device is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive applications.

Applications

  • Portable Electronics
  • Battery-Powered Equipment
  • Reference Voltage Sources
  • High-Efficiency Linear Power Supplies
  • RF and Analog Circuits

Package and Quality

The LT1962EMS8-2.5#PBF comes in an MSOP-8 package, offering a compact footprint for space-constrained applications. The product is RoHS compliant and lead-free, ensuring adherence to current environmental standards and regulations. It also features Linear Technology's high manufacturing standards, ensuring reliability and performance consistency.

Conclusion

With its combination of low dropout voltage, low noise, and high reliability, the LT1962EMS8-2.5#PBF from Linear Technology is an excellent choice for any application requiring a high-quality, stable voltage supply. Its robust feature set and wide operating temperature range make it versatile for both consumer and industrial markets.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6024 $52.8192
19+ $5.4174 $102.9306
29+ $5.2481 $152.1949
40+ $5.0788 $203.1520
51+ $4.9095 $250.3845
69+ $4.4016 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess