The LT196315 from Linear Technology is a high-performance, fixed-frequency step-down switching regulator that is designed to deliver efficient power conversion for a wide range of applications. This advanced power management integrated circuit (PMIC) is known for its reliability, precision, and ease of use, making it a go-to choice for engineers and designers looking to optimize their power supply solutions.
Key Features
- High Efficiency: The LT196315 boasts a high efficiency rate, which reduces power loss and improves overall system performance.
- Adjustable Output Voltage: This regulator allows users to set the output voltage to meet specific requirements, providing versatility across different applications.
- Stable Operation: With its internal compensation, the LT196315 ensures stable operation even with low ESR (Equivalent Series Resistance) output capacitors.
- Wide Input Voltage Range: The device can operate with an input voltage range that accommodates various supply voltages, making it suitable for diverse electronic systems.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
- Low Shutdown Current: The LT196315 draws a minimal amount of current when in shutdown mode, contributing to battery life extension in portable applications.
Applications
The LT196315 is ideal for a multitude of applications, including but not limited to:
- Telecommunications
- Automotive systems
- Portable battery-powered devices
- Industrial controls
- Point-of-load power supplies
Technical Specifications
Some of the technical specifications of the LT196315 include:
- Fixed frequency operation
- Overcurrent and overvoltage protection
- Synchronous rectification for improved efficiency
- Low dropout operation
In summary, the LT196315 from Linear Technology is a robust and versatile step-down regulator that offers a combination of efficiency, precision, and reliability. Its comprehensive feature set makes it an excellent choice for designers looking to improve power management in their electronic systems.