EN
  • EN
  • DE

ATMXT1066T2-DEV-PCB

Part No ATMXT1066T2-DEV-PCB
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MXT1066T2 / mXT1066T2 Touch Screen Controller Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function Touch Screen Controller
Utilized IC / Part mXT1066T2
Supplied Contents Board(s)
Base Product Number ATMXT1066
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1164190-ATMXT1066T2-DEV-PCB
Ultra Librarian 3D Model Ultra Librarian ATMXT1066T2-DEV-PCB CAD Model

Description

Microchip Technology ATMXT1066T2-DEV-PCB

The ATMXT1066T2-DEV-PCB is a robust development platform designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is part of Microchip's extensive range of development tools, specifically tailored for the evaluation and development of touch interfaces using the maXTouch® T series touchscreen controllers.

The ATMXT1066T2-DEV-PCB is centered around the maXTouch T series ATMXT1066T2 controller, which is renowned for its high performance and flexibility. This controller is designed to handle touch input with precision and supports up to 10 simultaneous touches, making it an ideal choice for a wide range of applications including consumer electronics, automotive interfaces, and industrial control panels.

The development PCB comes ready to use out of the box and includes a pre-mounted ATMXT1066T2 touch controller, providing developers with a quick and easy way to start their design process. The board facilitates comprehensive evaluation of the controller's features, including its robust touch detection, noise immunity, and low power consumption.

Developers can benefit from the extensive support and documentation provided by Microchip, including access to the maXTouch Studio development environment. This software suite offers a user-friendly graphical interface for configuration, tuning, and debugging of touch systems, significantly reducing development time and allowing for fine-tuning of touch performance to meet specific application requirements.

The ATMXT1066T2-DEV-PCB is also equipped with various connectivity options, including USB and I2C interfaces, enabling seamless integration with a host processor or direct connection to a PC for development purposes. Its versatile design ensures that developers can prototype and test their touch solutions effectively, speeding up the transition from concept to production.

Overall, the ATMXT1066T2-DEV-PCB is an indispensable tool for engineers and designers seeking to incorporate advanced touch capabilities into their products. With its powerful features and comprehensive support, this development platform from Microchip Technology stands out as a top choice for creating sophisticated and reliable touch-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess