EN
  • EN
  • DE

LT1963AES8-1.8

Part No LT1963AES8-1.8
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206452-LT1963AES8-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AES8-1.8 CAD Model

Description

LT1963AES8-1.8 Low-Dropout Linear Regulator

The LT1963AES8-1.8 is a high-performance, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 340mV at full load. This makes it an excellent choice for applications requiring a low voltage supply with a minimal difference between the input and output voltages.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering sensitive analog and digital circuits that require a precise and stable voltage supply.
  • High Current Capability: With the ability to deliver up to 1.5A of output current, this LDO can comfortably power a wide range of components, from microprocessors to RF devices.
  • Low Dropout Voltage: The low dropout voltage of only 340mV at full load ensures efficient operation, even when the input voltage is very close to the output voltage, thereby extending battery life in portable applications.
  • Low Noise: The LT1963AES8-1.8 is optimized for low noise operation, making it suitable for noise-sensitive applications like audio and RF systems.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types of capacitors. This allows for the use of smaller, cheaper, and more reliable capacitors while maintaining stability.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard the regulator and your application from overheating and potential damage.
  • Adjustable Output: While the LT1963AES8-1.8 is a fixed voltage version, other versions in the family offer an adjustable output voltage for a more flexible power supply design.

Applications

The LT1963AES8-1.8 is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for DSPs and microcontrollers
  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Post-regulation for switching supplies
  • Low noise instrumentation

With its robust design and comprehensive feature set, the LT1963AES8-1.8 from Linear Technology stands as a reliable and efficient solution for your power regulation needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6569 $51.9414
15+ $7.1031 $106.5465
22+ $6.8811 $151.3842
31+ $6.6592 $206.4352
39+ $6.4372 $251.0508
52+ $5.7713 $300.1076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,793 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess