EN
  • EN
  • DE

LT1963CST25TRPBF

Part No LT1963CST25TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071524-LT1963CST25TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1963CST25TRPBF CAD Model

Description

Overview of LT1963CST25TRPBF

The LT1963CST25TRPBF is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 340mV at full load. This product is specifically engineered to provide precise voltage regulation while maintaining a low noise operation, making it ideal for sensitive RF supply applications and high-end audio equipment.

Key Features

  • Output Voltage: The LT1963CST25TRPBF provides a fixed output voltage of 2.5V, which is suitable for a variety of digital and analog circuits that require a stable power supply.
  • High Output Current: Capable of delivering up to 1.5A of output current, this regulator can power a wide range of devices and integrated circuits.
  • Low Dropout Voltage: With a low dropout voltage of only 340mV at full load, it ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: This device is stable with ceramic, tantalum, or aluminum electrolytic capacitors, giving designers flexibility in choosing output capacitors.
  • Low Noise: The LT1963CST25TRPBF offers an exceptionally low noise characteristic, making it an excellent choice for noise-sensitive applications.
  • Thermal Protection: It features internal thermal limit protection, which safeguards the device and the overall system from overheating.
  • Adjustable Current Limit: The built-in current limit can be adjusted to suit various applications, providing additional protection for the regulator and the load.

Applications

The versatility of the LT1963CST25TRPBF allows it to be used in a multitude of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Low noise instrumentation
  • High-end audio equipment
  • RF and communication systems

Package and Availability

The LT1963CST25TRPBF comes in a thermally efficient SOT-223 package, which is suitable for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly processes. The product is RoHS compliant and adheres to industry-standard specifications for environmental and manufacturing safety.

With its robust feature set and high reliability, the LT1963CST25TRPBF from Linear Technology is an excellent choice for designers seeking a high-quality, low dropout regulator for their power supply needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess