EN
  • EN
  • DE

LT1963EQ-1.5#TR

Part No LT1963EQ-1.5#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO263
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714971-LT1963EQ-1.5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963EQ-1.5#TR CAD Model

Description

LT1963EQ-1.5#TR - Low Noise, Fast Transient Response LDO Regulator

The LT1963EQ-1.5#TR is a high-performance low dropout linear regulator (LDO) that stands out for its low noise characteristics and fast transient response, making it an ideal choice for sensitive applications requiring a stable power supply. Manufactured by Linear Technology, now part of Analog Devices, this LDO ensures reliability and efficiency for a multitude of electronic devices.

With an output voltage of 1.5V and a maximum output current of 1.5A, the LT1963EQ-1.5#TR is capable of meeting the needs of demanding applications. Its dropout voltage is notably low at approximately 340mV at full load, which enhances its efficiency and allows operation close to the input supply voltage.

One of the key features of this regulator is its ability to maintain a low noise level of 40µVRMS over a 10Hz to 100kHz bandwidth. This makes it particularly suitable for noise-sensitive applications such as audio and RF circuits. Additionally, the LT1963EQ-1.5#TR has a fast transient response that is critical for maintaining voltage stability during sudden changes in load, ensuring that the output voltage remains within tight tolerances.

The device comes in a robust TO-263 package and is designed to work over a wide temperature range, making it a versatile solution for both commercial and industrial applications. It also includes several protective features such as overcurrent and overtemperature protection, ensuring a long operational life and reliability under various conditions.

The LT1963EQ-1.5#TR also offers the flexibility of adjustable output voltage with the use of external resistors. This feature allows designers to tailor the output voltage to specific requirements, further enhancing its utility in a broad range of applications.

In summary, the LT1963EQ-1.5#TR by Linear Technology is a top choice for anyone in need of a high-quality, low noise, and fast response voltage regulator. It is designed to cater to a wide array of applications where voltage stability and low noise operation are paramount.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7715 $63.4865
25+ $4.7367 $118.4175
38+ $4.5877 $174.3326
53+ $4.4398 $235.3094
68+ $4.2920 $291.8560
91+ $3.8485 $350.2135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess