EN
  • EN
  • DE

MRF5S21100HR3

Part No MRF5S21100HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-780 / Trans RF MOSFET N-CH 65V 3-Pin NI-780 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.16GHz ~ 2.17GHz
Gain 13.5dB
Voltage - Test 28V
Current - Test 1.05A
Power - Output 23W
Voltage Rating DC 65V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789429-MRF5S21100HR3
Popularity Medium
Supply and Demand Status Balance
Family Name MRF5S21100H
Introduction Date October 24, 2003
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5S21100HR3 CAD Model

Description

Introducing the MRF5S21100HR3 RF Power Transistor from NXP

The MRF5S21100HR3 is a high-performance Radio Frequency (RF) power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power components. This device is part of the MRF series, known for its exceptional quality and reliability in various RF applications. The MRF5S21100HR3 is specifically engineered for broadband commercial and industrial applications at frequencies up to 2.1 GHz.

Key Features

  • Frequency Range: The MRF5S21100HR3 operates efficiently within a broad frequency range up to 2.1 GHz, making it suitable for a wide array of applications, including but not limited to, wireless infrastructure, broadcast, and aerospace.
  • High Output Power: With a high output power capability, this RF power transistor is capable of delivering up to 100 Watts of continuous wave power, ensuring strong signal transmission and reception for robust communication systems.
  • High Gain: A high gain performance is critical in RF applications, and the MRF5S21100HR3 offers excellent gain figures, which enhances the overall efficiency and effectiveness of the system it is used in.
  • Efficiency: Designed with energy efficiency in mind, the MRF5S21100HR3 boasts a high efficiency rate, minimizing power losses and ensuring optimal performance for energy-sensitive applications.
  • Durability: Constructed with NXP's advanced LDMOS technology, this transistor is built to withstand tough conditions and provide reliable operation over its lifespan.
  • Thermal Performance: Excellent thermal performance is a hallmark of the MRF5S21100HR3, ensuring stability and reliability even under high-temperature operating conditions.

Applications

The versatility of the MRF5S21100HR3 allows it to be used in a variety of applications. It is particularly well-suited for linear and pulsed applications, including but not limited to, base station transceivers for wireless communication, RF energy sources in industrial heating, and medical applications such as MRI systems. Its robust design also makes it an ideal choice for aerospace and defense communication systems where reliability and performance are non-negotiable.

Quality and Support

As with all NXP products, the MRF5S21100HR3 is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the most demanding RF applications. NXP also provides comprehensive technical support for the MRF5S21100HR3, including detailed datasheets, application notes, and design resources to help integrate this power transistor into your next project seamlessly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess