EN
  • EN
  • DE

LT1964ES5-BYP#TRPBF

Part No LT1964ES5-BYP#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A TSOT23-5 / LDO Regulator Neg -1.22V to -20V 0.2A Automotive 5-Pin TSOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -20V
Dropout Voltage-Max 0.49V @ 200mA
Output Current 200mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.22 V to -20 V
Voltage - Dropout (Typical) 0.34V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020371-LT1964ES5-BYP#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Family Name LT1964
Introduction Date May 20, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1964ES5-BYP#TRPBF CAD Model

Description

LT1964ES5-BYP#TRPBF - Low Dropout Negative Voltage Regulator

The LT1964ES5-BYP#TRPBF is a high-performance, low dropout negative voltage regulator designed by Linear Technology, a company known for its expertise in analog integrated circuits and power management solutions. This device is particularly suitable for battery-powered systems, portable devices, and precision instrumentation, where maintaining a stable voltage is critical for performance and reliability.

Featuring a low dropout voltage of only 340mV at full load, the LT1964ES5-BYP#TRPBF is capable of delivering up to 200mA of output current, making it an efficient choice for moderate power applications. Its wide input voltage range from -1.9V to -20V allows for flexible usage in a variety of circuit configurations.

One of the key benefits of this negative voltage regulator is its low noise performance, with an output noise as low as 30µVRMS over a 10Hz to 100kHz bandwidth when used with an optional 10nF bypass capacitor. This makes it an excellent choice for sensitive applications such as audio and RF circuitry where noise can significantly impact performance.

The LT1964ES5-BYP#TRPBF also features a stable operation with only a 1µF output capacitor, which can be ceramic, tantalum, or aluminum electrolytic, thereby providing flexibility in design and reducing overall component cost and size. Additionally, it offers protection features such as thermal shutdown, current limiting, and reverse battery protection, ensuring the safety and longevity of both the regulator and the system it is used in.

Available in a small footprint SOT-23 package, the LT1964ES5-BYP#TRPBF is optimized for space-constrained applications. Its low profile and small size make it an ideal choice for portable applications where space and weight are at a premium.

Overall, the LT1964ES5-BYP#TRPBF from Linear Technology stands out as a robust, reliable, and high-performing solution for applications requiring a stable and clean negative voltage supply.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2795 $52.4720
38+ $2.6909 $102.2542
58+ $2.6068 $151.1944
80+ $2.5227 $201.8160
103+ $2.4386 $251.1758
138+ $2.1864 $301.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess