EN
  • EN
  • DE

LT1964IS5-BYP#TRPBF

Part No LT1964IS5-BYP#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -20V
Dropout Voltage-Max 0.49V @ 200mA
Output Current 200mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1058953-LT1964IS5-BYP#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1964IS5-BYP#TRPBF CAD Model

Description

LT1964IS5-BYP#TRPBF - Low Dropout Negative Voltage Regulator

The LT1964IS5-BYP#TRPBF is a high-performance, low dropout negative voltage regulator designed by Linear Technology. This device is tailored to meet the stringent requirements of high-end and portable electronics that require a stable and reliable negative voltage supply. The LT1964IS5-BYP#TRPBF is an ideal choice for applications such as noise-sensitive signal processing circuits, battery-powered devices, and negative voltage regulators in split-supply systems.

This regulator features a low dropout voltage of only 340mV at full load, which allows for efficient operation even when the input-to-output voltage differential is minimal. It is capable of delivering up to 200mA of output current, making it suitable for a wide range of applications. The output voltage is adjustable from -1.22V to -20V, providing designers with the flexibility to tailor the output to their specific needs.

The LT1964IS5-BYP#TRPBF comes in a small SOT-23 package, which is perfect for space-constrained applications. Despite its compact size, it offers excellent thermal performance and power dissipation capabilities. The device also features a low quiescent current of 30μA, which increases to only 3μA in shutdown mode, making it an energy-efficient choice for battery-powered applications.

One of the key advantages of this voltage regulator is its robust protection features. It includes overcurrent and overtemperature protection, ensuring reliable performance under a variety of conditions. The LT1964IS5-BYP#TRPBF also offers a fast transient response, which is critical for maintaining voltage stability during quick changes in load.

For noise-sensitive applications, the LT1964IS5-BYP#TRPBF excels with its low noise operation, which can be further reduced with the addition of an external bypass capacitor. This feature makes it an excellent choice for precision instrumentation, medical devices, and high-quality audio applications where maintaining signal integrity is paramount.

In summary, the LT1964IS5-BYP#TRPBF from Linear Technology is a versatile, high-performance negative voltage regulator that offers a compact footprint, adjustable output, and energy-efficient operation, along with robust protection features. Its combination of low dropout, low noise, and high reliability make it an excellent choice for a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0006 $52.0078
31+ $3.2825 $101.7575
48+ $3.1800 $152.6400
65+ $3.0774 $200.0310
85+ $2.9748 $252.8580
113+ $2.6671 $301.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess