EN
  • EN
  • DE

LT1965EDD#TRPBF

Part No LT1965EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 19.5V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 19.5 V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 126662-LT1965EDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1965EDD#TRPBF CAD Model

Description

Linear Technology's LT1965EDD#TRPBF: High-Performance, Low-Dropout Linear Regulator

The LT1965EDD#TRPBF is a state-of-the-art low dropout linear regulator (LDO) designed and manufactured by Linear Technology, now part of Analog Devices. This regulator offers a high level of performance suitable for a broad range of applications, including portable devices, industrial equipment, and precision instrumentation.

With an adjustable output from 1.2V to 20V and a fixed output voltage options, the LT1965EDD#TRPBF can deliver up to 1.1A of continuous output current with a typical dropout voltage of just 300mV at full load. This low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered systems where maximizing battery life is crucial.

The LT1965EDD#TRPBF is housed in a compact 3mm x 3mm DFN package, which is an excellent choice for space-constrained applications. Despite its small size, it does not compromise on features. It includes over-current and over-temperature protection, ensuring reliable operation under a wide range of conditions. The device also boasts a fast transient response and low output noise, which are critical for maintaining voltage stability and powering noise-sensitive circuits such as RF blocks and high-resolution ADCs/DACs.

Additionally, the LT1965EDD#TRPBF provides excellent power supply rejection ratio (PSRR) characteristics, which further contributes to its ability to supply a clean and stable voltage in environments with noisy or fluctuating input power. The regulator's design also allows for the use of low-cost ceramic capacitors, which reduces the overall bill of materials cost.

For design flexibility, the LT1965EDD#TRPBF features an external shutdown capability, enabling the regulator to be switched off, thus minimizing power consumption when not in use. This feature is particularly useful for battery-powered applications where conserving energy is paramount.

In summary, the LT1965EDD#TRPBF from Linear Technology is a robust, high-performance LDO that offers energy-efficient operation, a compact footprint, and a host of protection and performance features that make it an ideal choice for a wide array of power regulation needs.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,887 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess