EN
  • EN
  • DE

LT1965EQ-2.5#PBF

Part No LT1965EQ-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 1.1A 5DDPAK / LDO Regulator Pos 2.5V 1.1A Automotive 6-Pin(5+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package 5-DDPAK
Win Source Part Number 780797-LT1965EQ-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1965
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965EQ-2.5#PBF CAD Model

Description

LT1965EQ-2.5#PBF - Low Noise, Low Dropout Linear Regulator

The LT1965EQ-2.5#PBF is a high-performance low dropout linear regulator (LDO) brought to you by Linear Technology, now part of Analog Devices. This LDO features a fixed output voltage of 2.5V, making it ideal for precision applications where voltage regulation and stability are critical. With its low noise and low dropout characteristics, the LT1965EQ-2.5#PBF stands out as a reliable power management solution for sensitive electronic systems.

Designed with an advanced architecture, this regulator delivers up to 1.1A of continuous output current with a typical dropout voltage of just 300mV, ensuring efficient operation even at low input-to-output differentials. The LT1965EQ-2.5#PBF is optimized for use in a wide range of applications, including but not limited to RF and mixed-signal circuitry, medical equipment, and precision instrumentation.

One of the key features of the LT1965EQ-2.5#PBF is its low noise output, which is crucial for maintaining signal integrity in sensitive applications. With only 40µVRMS of output noise over a 10Hz to 100kHz bandwidth, this regulator minimizes interference with high-precision analog circuits. Additionally, the device offers excellent transient response, further enhancing its suitability for applications that demand stable voltage under dynamic load conditions.

The LT1965EQ-2.5#PBF is also designed with built-in protection features, including overcurrent and overtemperature protection, ensuring reliable operation and longevity of the device. It comes in a robust 5-lead DD-Pak package, which is suitable for high-power applications and offers a thermal resistance conducive to efficient heat dissipation.

For design flexibility, the regulator does not require an external bypass capacitor for stability, although adding one can further improve noise performance. The LT1965EQ-2.5#PBF is fully specified over the industrial temperature range of -40°C to 125°C, making it a versatile choice for challenging environments.

In summary, the LT1965EQ-2.5#PBF from Linear Technology is a top-tier choice for designers looking for a high-quality, fixed-voltage LDO that offers low noise, low dropout, and robust protection features. Its performance and reliability make it a preferred component for precision applications where voltage regulation is paramount.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9201 $59.6005
11+ $9.7806 $107.5866
16+ $9.4750 $151.6000
22+ $9.1693 $201.7246
29+ $8.8637 $257.0473
38+ $7.9468 $301.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess