EN
  • EN
  • DE

LT1977EFE#PBF

Part No LT1977EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16TSSOP / Conv DC-DC 2.4V to 60V Step Down Single-Out 1.2V to 54V 3.5A Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 60V
Output Voltage 1.25V
Output Voltage MAX 55.2V
Output Current 1.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780812-LT1977EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1977
Introduction Date June 21, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1977EFE#PBF CAD Model

Description

Introducing the LT1977EFE#PBF Power Converter from Linear Technology

The LT1977EFE#PBF is a versatile and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices, to cater to a wide array of power management requirements. This robust component is a testament to Linear Technology's commitment to providing innovative solutions that combine performance with reliability.

Key Features

  • Wide Input Voltage Range: The LT1977EFE#PBF operates over a broad input voltage range from 4V to 60V, making it suitable for a variety of applications, including automotive and industrial systems where input voltages can be unpredictable.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency from 100kHz to 500kHz, designers have the flexibility to optimize component size and efficiency based on their specific needs.
  • High Efficiency: This device employs a 1.5A switch that can deliver efficiencies up to 85%, ensuring minimal heat generation and maximizing battery life for portable applications.
  • Stable with Low ESR Ceramic Capacitors: The LT1977EFE#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Thermal Overload Protection: To ensure reliability and longevity, the device includes thermal overload protection that reduces the output current if the internal temperature exceeds safe operating limits.

Applications

The LT1977EFE#PBF is ideal for a range of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Portable battery-powered devices
  • Power distribution systems

Package and Quality

Encased in a thermally enhanced TSSOP-16 package, the LT1977EFE#PBF is designed for thermal efficiency and space-saving on the PCB. It meets rigorous industry standards for quality and reliability, ensuring consistent performance across various conditions.

Whether you're developing power supplies for sensitive communications equipment or rugged industrial machinery, the LT1977EFE#PBF from Linear Technology provides a compact, efficient, and reliable solution for your step-down voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0048 $52.0624
31+ $3.2860 $101.8660
48+ $3.1833 $152.7984
65+ $3.0806 $200.2390
84+ $2.9779 $250.1436
113+ $2.6699 $301.6987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess