EN
  • EN
  • DE

LT1999CMS8-20#PBF

Part No LT1999CMS8-20#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 2MHZ 8MSOP / SP Amp Current Sense Amp Single 5.5V 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780836-LT1999CMS8-20#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1999-20
Introduction Date November 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999CMS8-20#PBF CAD Model

Description

Product Overview: LT1999CMS8-20#PBF

The LT1999CMS8-20#PBF is a high-voltage, high-side current sense amplifier designed by Linear Technology, now part of Analog Devices. This precision amplifier is tailored for a wide array of applications requiring accurate current monitoring and is especially suitable for industrial, automotive, and communication systems.

Key Features

  • Wide Input Common Mode Range: The LT1999CMS8-20#PBF operates with a common mode range of 4V to 80V, making it versatile for various high-voltage applications.
  • High Accuracy: With its precision current sensing capability, it ensures reliable performance with minimal error in current measurement.
  • Adjustable Gain: The device provides an externally adjustable gain, which allows for flexibility in various design configurations.
  • Low Offset Voltage: The low offset voltage characteristic minimizes error and improves the overall accuracy of the system.
  • Fast Response Time: The amplifier reacts swiftly to changes in input, ensuring timely and accurate current monitoring.
  • Robust Design: It is designed to withstand harsh conditions, making it ideal for challenging environments.

Applications

The LT1999CMS8-20#PBF is adept at serving a multitude of applications, including but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Motor control and overcurrent protection
  • Telecommunications infrastructure
  • Industrial control systems

Product Specifications

The product comes in a small MSOP-8 package, offering a compact solution for space-constrained applications. It is characterized by a wide operating temperature range, ensuring reliable operation under varying environmental conditions. The device also features a quiescent current that is optimized for power-sensitive designs.

Quality and Reliability

Linear Technology's LT1999CMS8-20#PBF is manufactured with high-quality standards, ensuring both durability and long-term reliability for critical applications. The product is lead-free and RoHS compliant, reflecting the company's commitment to environmental responsibility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5586 $58.2344
9+ $11.9456 $107.5104
13+ $11.5723 $150.4399
18+ $11.1990 $201.5820
24+ $10.8257 $259.8168
31+ $9.7058 $300.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess