EN
  • EN
  • DE

LT1999CS8-50#PBF

Part No LT1999CS8-50#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 1.2MHZ 8SO / SP Amp Current Sense Amp Single 5.5V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 1.2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780842-LT1999CS8-50#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1999-50
Introduction Date November 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999CS8-50#PBF CAD Model

Description

The LT1999CS8-50#PBF is a high-performance current sense amplifier from Linear Technology, designed to accurately monitor bidirectional currents over a wide voltage range. This precision amplifier is an essential component for power management systems, battery monitoring, and motor control applications where precise current measurement is crucial for performance and efficiency.

Key Features:

  • Wide Input Common Mode Range: The device can handle a common mode voltage range from -4V to 80V, making it suitable for high-side current sensing in a variety of applications.
  • High Voltage Capability: With the ability to withstand high voltage, this amplifier can be used in systems that experience large voltage swings, such as automotive and industrial environments.
  • Fixed Gain: The LT1999CS8-50#PBF has a fixed gain of 50V/V, providing a precise amplification of the sensed current signal without the need for external gain-setting components.
  • Fast Response Time: The device offers a quick response time, which is crucial for systems that require real-time current monitoring and fast protection mechanisms.
  • Accuracy: The precision of the LT1999CS8-50#PBF ensures accurate current measurement, which is vital for optimizing system performance and protecting against overcurrent conditions.
  • Thermally Enhanced Package: The amplifier comes in an 8-lead SOIC package with a power backplane, providing enhanced thermal performance and reliability.
  • Lead-Free and RoHS Compliant: The part number LT1999CS8-50#PBF indicates that the device is lead-free and compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications:

  • Automotive Battery Monitoring
  • Motor Control
  • Power Management Systems
  • Overcurrent Protection Circuits
  • Energy Management

Overall, the LT1999CS8-50#PBF by Linear Technology is a robust, high-accuracy current sense amplifier that provides reliable performance for sophisticated electronic systems requiring precise current monitoring. Its high voltage capability and fast response time make it an ideal choice for a wide range of applications, from automotive to industrial and power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9910 $51.7660
62+ $1.6337 $101.2894
95+ $1.5826 $150.3470
131+ $1.5316 $200.6396
169+ $1.4805 $250.2045
227+ $1.3274 $301.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess